"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
Header, 12 A Nominal Current, 5.0 mm Pitch, Soldering Mounting Type, 5 Positions
TERM BLOCK HDR 5POS 90DEG 5MM
| DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1120-ND | 70054584 | 1757501 |
| Product Name | Headers, Plugs and Sockets | Terminal Header; 12 A; 250 V; 5 mm; 5; Solder Mount; 1.4 mm; 4 kV (III/3); PBT | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Solder Mount | Through Hole |
| Current Rating | 12.0 amps | 12.0 amps | 15.0 amps |