Phoenix Contact GmbH & Co. KG Headers, Plugs and Sockets 1757378

Description
"15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-5975-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-5975-ND
Headers, Plugs and Sockets 277-5975-ND
"15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"

"15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Header; 15; 5.08 mm; UL Recognized, CSACertified - 70054950 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; 15; 5.08 mm; UL Recognized, CSACertified
70054950
Header; 15; 5.08 mm; UL Recognized, CSACertified 70054950
Header, 15 Positions 250 V voltage rating 12 A current rating PBT insulation material Header with 15 positions.

Header, 15 Positions

  • 250 V voltage rating
  • 12 A current rating
  • PBT insulation material
    Header with 15 positions.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors
Product Number 277-5975-ND 70054950
Product Name Headers, Plugs and Sockets Header; 15; 5.08 mm; UL Recognized, CSACertified
Connector Type Header Connector
Unlock Full Specs
to access all available technical data