Phoenix Contact GmbH & Co. KG Headers, Plugs and Sockets 1757323

Description
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-1114-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-1114-ND
Headers, Plugs and Sockets 277-1114-ND
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"

"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Singapore, Singapore
12A 300V Electronic Connector
370-1757323
12A 300V Electronic Connector 370-1757323
10 Pos 5.08mm RA Solder Header, 12A, 300V, Thru-Hole Product overview: 1757323 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1757323 can be used for catalog matching and distributor lookup.

10 Pos 5.08mm RA Solder Header, 12A, 300V, Thru-Hole Product overview: 1757323 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1757323 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal Header; 12 A; 250 V; 5.08 mm; 10; Solder Mount; 1.4 mm; 4 kV; 320 V - 70054637 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Header; 12 A; 250 V; 5.08 mm; 10; Solder Mount; 1.4 mm; 4 kV; 320 V
70054637
Terminal Header; 12 A; 250 V; 5.08 mm; 10; Solder Mount; 1.4 mm; 4 kV; 320 V 70054637
Header, 12 A Nominal Current, 5.08 mm Pitch, Soldering Mounting Type, 10 Number of Position Polyamide Insulating Material Voltage: 300, Amps: 10 Header with Side Panels

Header, 12 A Nominal Current, 5.08 mm Pitch, Soldering Mounting Type, 10 Number of Position

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10
  • Header with Side Panels
Supplier's Site
Headers, Plugs and Sockets - 1757323 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1757323
Headers, Plugs and Sockets 1757323
TERM BLOCK HDR 10POS 5.08MM

TERM BLOCK HDR 10POS 5.08MM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-1114-ND 370-1757323 70054637 1757323
Product Name Headers, Plugs and Sockets 12A 300V Electronic Connector Terminal Header; 12 A; 250 V; 5.08 mm; 10; Solder Mount; 1.4 mm; 4 kV; 320 V Headers, Plugs and Sockets
Connector Type Header Connector
Mounting Through Hole Solder Mount Through Hole
Current Rating 12.0 amps 12.0 amps 12.0 amps 15.0 amps
Contact Pitch 5.08 mm (0.2000 inch)
Unlock Full Specs
to access all available technical data