PHOENIX CONTACT USA Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets 1757323

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON MSTBA Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 10 Positions Per Level: 10 Number of Levels: 1 Header Orientation: 90°, Right Angle
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON MSTBA Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 10 Positions Per Level: 10 Number of Levels: 1 Header Orientation: 90°, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets
Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON MSTBA Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 10 Positions Per Level: 10 Number of Levels: 1 Header Orientation: 90°, Right Angle

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets
Series: COMBICON MSTBA
Package: Bulk
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 10
Positions Per Level: 10
Number of Levels: 1
Header Orientation: 90°, Right Angle

Buy Now Datasheet
Pin Header, 10 Position, 5.08Mm; Gender Phoenix Contact - 71C4168 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 10 Position, 5.08Mm; Gender Phoenix Contact
71C4168
Pin Header, 10 Position, 5.08Mm; Gender Phoenix Contact 71C4168
PIN HEADER, 10 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Position s; Rated Current:12A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:-; Colour:Green; No. of Rows:2 RoHS Compliant: Yes

PIN HEADER, 10 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:10Positions; Rated Current:12A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:-; Colour:Green; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 1757323 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1757323
Pluggable Terminal Blocks 1757323
Pluggable Terminal Blocks 10 Pos 5.08mm pitch Through Hole Header

Pluggable Terminal Blocks 10 Pos 5.08mm pitch Through Hole Header

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 71C4168 1757323
Product Name Connectors, Interconnects -Terminal Blocks -Headers, Plugs and Sockets Pin Header, 10 Position, 5.08Mm; Gender Phoenix Contact Pluggable Terminal Blocks
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV12605F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
D-Sub Standard Board Mount - D09S23A6GX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
PTFE Insulated Top Mount Solder Terminal - 11302 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details