"9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Header, 12 A Nominal Current, 5.08 mm Pitch, Soldering Mounting Type, 9 Number of Position
Wire-To-Board Connector, Right Angle, MSTBA Series, Through Hole, Header, 9, 5.08 mm RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1113-ND | 70054636 | 71C4167 |
| Product Name | Headers, Plugs and Sockets | Terminal Header; 12 A; 5.08 mm; 9; Solder Mount; 1.4 mm; 4 kV; 250 V; PBT | Wire-To-Board Connector, Right Angle, Mstba Series, Through Hole, Header, 9, 5.08 Mm Rohs Compliant Phoenix Contact |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Solder Mount | |
| Current Rating | 12.0 amps | 12.0 amps | |
| Contact Pitch | 5.08 mm (0.2000 inch) |