8 Pos 5.08mm RA Solder Header, 12A, 300V, Thru-Hole Product overview: 1757307 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1757307 can be used for catalog matching and distributor lookup.
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Manufacturer: Phoenix Contact
Win Source Part Number: 1121480-1757307
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 8
Positions Per Level: 8
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Mounting Style: Through Hole
Current - IEC: 12A
Voltage - IEC: 400V
Current - UL: 15A
Voltage - UL: 300V
Color: Green
Contact Mating Finish: Tin
Material Flammability Rating: UL94 V-0
Dielectric Material: Polyamide (PA), Nylon
Categories: Connectors, Interconnects
Insulation Height: 0.339" (8.61mm)
Contact Tail Length: 0.138" (3.50mm)
Manufacturer Homepage: www.phoenixcontact.c
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
TERM BLOCK HDR 8POS 90DEG 5.08MM
TERMINAL BLOCK, PCB, 8 POS; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions
Header, 12 A Nominal Current, 5.08 mm Pitch, Soldering Mounting Type, 8 Number of Position
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 370-1757307 | 277-1112-ND | 1121480-1757307 | 1757307 | 71C4166 | 70054635 |
| Product Name | 12A 300V Electronic Connector | Headers, Plugs and Sockets | Terminal Blocks - 1757307 | Headers, Plugs and Sockets | Terminal Block, Pcb, 8 Pos; Gender Phoenix Contact | Terminal Header; 12 A; 250 V; 5.08 mm; 8; Solder Mount; 1.4 mm; 4 kV; 320 V |
| Gender | Male / Plug | |||||
| Termination | Solder | |||||
| Voltage Rating | 250 volts | 300 volts | 250 volts | 320 volts | ||
| Current Rating | 12.0 amps | 12.0 amps | 15.0 amps | 12.0 amps | 12.0 amps |