6 Pos Terminal Block, 12A, 300V, Right Angle, Through Hole, Green/Grey Product overview: 1757284 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1757284 can be used for catalog matching and distributor lookup.
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
TERMINAL BLOCK, PCB, 6 POSITION; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:6Positions
Header, 12 A Nominal Current, 5.08 mm Pitch, Soldering Mounting Type, 6 Number of Position
TERM BLOCK HDR 6POS 90DEG 5.08MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 370-1757284 | 277-1110-ND | 71C4165 | 70054633 | 1757284 |
| Product Name | Through-Hole 12A 300V Electronic Connector | Headers, Plugs and Sockets | Terminal Block, Pcb, 6 Position; Gender Phoenix Contact | Terminal Header; 12 A; 250 V; 5.08 mm; 6; Solder Mount; 1.4 mm; 4 kV; 320 V | Headers, Plugs and Sockets |
| Gender | Male / Plug | ||||
| Termination | Solder | ||||
| Voltage Rating | 250 volts | 250 volts | 320 volts | 300 volts | |
| Current Rating | 12.0 amps | 12.0 amps | 12.0 amps | 12.0 amps | 15.0 amps |
| Connector Type | Header Connector |