Phoenix Contact GmbH & Co. KG Headers, Plugs and Sockets 1757268

Description
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-1108-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-1108-ND
Headers, Plugs and Sockets 277-1108-ND
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"

"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 12A 250V Electronic Connector
370-1757268
Through-Hole 12A 250V Electronic Connector 370-1757268
4 Pos Terminal Block, 12A, 250V, Green, Through Hole, Right Angle Product overview: 1757268 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1757268 can be used for catalog matching and distributor lookup.

4 Pos Terminal Block, 12A, 250V, Green, Through Hole, Right Angle Product overview: 1757268 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1757268 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Plugs and Sockets - 1757268 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1757268
Headers, Plugs and Sockets 1757268
TERM BLOCK HDR 4POS 90DEG 5.08MM

TERM BLOCK HDR 4POS 90DEG 5.08MM

Supplier's Site Datasheet
Terminal Header; 12 A; 5.08 mm; 4; Solder Mount; 1.4 mm; 4 kV; 250 V; PBT - 70054631 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Header; 12 A; 5.08 mm; 4; Solder Mount; 1.4 mm; 4 kV; 250 V; PBT
70054631
Terminal Header; 12 A; 5.08 mm; 4; Solder Mount; 1.4 mm; 4 kV; 250 V; PBT 70054631
Header, 12 A Nominal Current, 5.08 mm Pitch, Soldering Mounting Type, 4 Number of Position Polyamide Insulating Material Voltage: 300, Amps: 10 Header with Side Panels

Header, 12 A Nominal Current, 5.08 mm Pitch, Soldering Mounting Type, 4 Number of Position

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10
  • Header with Side Panels
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-1108-ND 370-1757268 1757268 70054631
Product Name Headers, Plugs and Sockets Through-Hole 12A 250V Electronic Connector Headers, Plugs and Sockets Terminal Header; 12 A; 5.08 mm; 4; Solder Mount; 1.4 mm; 4 kV; 250 V; PBT
Connector Type Header Connector
Mounting Through Hole Through Hole Solder Mount
Current Rating 12.0 amps 12.0 amps 15.0 amps 12.0 amps
Contact Pitch 5.08 mm (0.2000 inch)
Unlock Full Specs
to access all available technical data