PHOENIX CONTACT USA Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets 1757268

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON MSTBA Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Header Orientation: 90°, Right Angle
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON MSTBA Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Header Orientation: 90°, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON MSTBA Package: Bulk Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Header Orientation: 90°, Right Angle

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets
Series: COMBICON MSTBA
Package: Bulk
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Header Orientation: 90°, Right Angle

Buy Now Datasheet
Pin Header, 4 Position, 5.08Mm; Gender Phoenix Contact - 71C4163 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 4 Position, 5.08Mm; Gender Phoenix Contact
71C4163
Pin Header, 4 Position, 5.08Mm; Gender Phoenix Contact 71C4163
PIN HEADER, 4 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:12A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:-; Colour:Green; No. of Rows:2 RoHS Compliant: Yes

PIN HEADER, 4 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions; Rated Current:12A; Rated Voltage:250V; Block Orientation:Through Hole Vertical; Product Range:-; Colour:Green; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 1757268 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1757268
Pluggable Terminal Blocks 1757268
Pluggable Terminal Blocks 4 Pos 5.08mm pitch Through Hole Header

Pluggable Terminal Blocks 4 Pos 5.08mm pitch Through Hole Header

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 71C4163 1757268
Product Name Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Pin Header, 4 Position, 5.08Mm; Gender Phoenix Contact Pluggable Terminal Blocks
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 TH - 10153520-2203013LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Headers & Wire Housings - G125-MV11605M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
Double Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details