"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
3-Pos 5.08mm Pitch Terminal Block, 12A, 300V, Through Hole, RA Product overview: 1757255 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1757255 can be used for catalog matching and distributor lookup.
TERMINAL BLOCK, PCB, 3 POS; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions
TERM BLOCK HDR 3POS 90DEG 5.08MM
Header, 12 A Nominal Current, 5.08 mm Pitch, Soldering Mounting Type, 3 Number of Position
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1107-ND | 370-1757255 | 71C4162 | 1757255 | 70054630 |
| Product Name | Headers, Plugs and Sockets | Through-Hole 12A 300V Electronic Connector | Terminal Block, Pcb, 3 Pos; Gender Phoenix Contact | Headers, Plugs and Sockets | Terminal Header; 12 A; 250 V; 5.08 mm; 3; Solder Mount; 1.4 mm; 4 kV; 320 V |
| Connector Type | Header Connector | ||||
| Mounting | Through Hole | PCB Mount | Through Hole | Solder Mount | |
| Current Rating | 12.0 amps | 12.0 amps | 12.0 amps | 15.0 amps | 12.0 amps |
| Contact Pitch | 5.08 mm (0.2000 inch) |