PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1757190

Description
TERM BLOCK PLUG 20POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 20POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-5753-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5753-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5753-ND
TERM BLOCK PLUG 20POS STR 5.08MM

TERM BLOCK PLUG 20POS STR 5.08MM

Buy Now Datasheet
5.08mm Terminal block; 20 Circuits MSTB2,5/20-ST-5,08 - 70055113 - Allied Electronics, Inc.
Fort Worth, TX, USA
5.08mm Terminal block; 20 Circuits MSTB2,5/20-ST-5,08
70055113
5.08mm Terminal block; 20 Circuits MSTB2,5/20-ST-5,08 70055113
5.08mm Terminal block; 20 Circuits MSTB2,5/20-ST-5,08

5.08mm Terminal block; 20 Circuits MSTB2,5/20-ST-5,08

Supplier's Site
Pluggable Terminal Blocks - 1757190 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1757190
Pluggable Terminal Blocks 1757190
Pluggable Terminal Blocks 20 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 20 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5753-ND 70055113 1757190
Product Name Terminal Blocks - Headers, Plugs and Sockets 5.08mm Terminal block; 20 Circuits MSTB2,5/20-ST-5,08 Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) PCB
Termination Options Screw Clamp Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug
Terminal Block Type Single Feed Through Single Feed Through Pluggable Terminal Blocks
# of Contacts 20 20
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.114 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Pluggable Terminal Blocks - 1444309 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2671 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details