PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1757158

Description
TERM BLOCK PLUG 16POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 16POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-5727-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5727-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5727-ND
TERM BLOCK PLUG 16POS STR 5.08MM

TERM BLOCK PLUG 16POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 4932614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
4932614
Pluggable Terminal Blocks 4932614
Phoenix Contact 1757158

Phoenix Contact 1757158

Supplier's Site
Plug Component: 12amp, 250volt, 5.08mm,16 positions, screw connection - 70054999 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug Component: 12amp, 250volt, 5.08mm,16 positions, screw connection
70054999
Plug Component: 12amp, 250volt, 5.08mm,16 positions, screw connection 70054999
Plug Component: 12amp, 250volt, 5.08mm,16 positions, screw connection

Plug Component: 12amp, 250volt, 5.08mm,16 positions, screw connection

Supplier's Site
Pluggable Terminal Blocks - 1757158 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1757158
Pluggable Terminal Blocks 1757158
Pluggable Terminal Blocks 16 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 16 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5727-ND 4932614 70054999 1757158
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Plug Component: 12amp, 250volt, 5.08mm,16 positions, screw connection Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Cable mount PCB
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug Terminal Plug
Terminal Block Type Single Feed Through Single Feed Through Pluggable Terminal Blocks
# of Contacts 16 16 16
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Through terminal block - 2002-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Single Row and Tri-Barrier Blocks - HD-611-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; ROHS
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details