PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1757103

Description
TERM BLOCK PLUG 11POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 11POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1020-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1020-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1020-ND
TERM BLOCK PLUG 11POS STR 5.08MM

TERM BLOCK PLUG 11POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 2204608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2204608
Pluggable Terminal Blocks 2204608
Phoenix Contact 1757103

Phoenix Contact 1757103

Supplier's Site
Plug, Terminal Block; 12 A; 250 V; 5.08mm; 24 AWG/kcmil (Min.); 11; Screw; PA - 70054848 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 12 A; 250 V; 5.08mm; 24 AWG/kcmil (Min.); 11; Screw; PA
70054848
Plug, Terminal Block; 12 A; 250 V; 5.08mm; 24 AWG/kcmil (Min.); 11; Screw; PA 70054848
5.08 mm Terminal Block Plug Connection in accreditation with standard EN-VDE Inflammability class accreditation to UL 94 V0 Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-12

5.08 mm Terminal Block Plug

  • Connection in accreditation with standard EN-VDE
  • Inflammability class accreditation to UL 94 V0
  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10, AWG: 30-12
Supplier's Site
Pluggable Terminal Blocks - 1757103 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1757103
Pluggable Terminal Blocks 1757103
Pluggable Terminal Blocks 11 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 11 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1020-ND 2204608 70054848 1757103
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Plug, Terminal Block; 12 A; 250 V; 5.08mm; 24 AWG/kcmil (Min.); 11; Screw; PA Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Cable mount PCB
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug Terminal Plug
Terminal Block Type Single Feed Through Single Feed Through Pluggable Terminal Blocks
# of Contacts 11 11 11
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.960 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Quadruple-deck terminal block - Through terminal block - 2002-4141 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 94.74 - Screw terminal (Plate clamp) socket - 9474 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details