TERM BLOCK PLUG 10POS STR 5.08MM
5.08 mm Terminal Block Plug
TERM BLOCK PLUG 10POS STR 5.08MM
Pluggable Terminal Blocks 10 Pos 5.08mm pitch Plug 24-12 AWG Screw
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1896076 | 277-1019-ND | 70054847 | 629-1757093 | 1757093 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Plug, Terminal Block; 12 A; 250 V; 5.08mm; 24 AWG/kcmil (Min.); 10; Screw; PA | TERM BLOCK PLUG 10POS STR 5.08MM | Pluggable Terminal Blocks |
| Mounting Options | Cable mount | Free Hanging (In-Line) | Free Hanging (In-Line) | ||
| Termination Options | Screw Clamp; Screw | Screw Clamp | Screw Clamp; Screw, Socket | Screw Clamp; Screw | |
| Features | Terminal Plug | Terminal Plug; Retention Latches (Non-Wire Side) | |||
| # of Contacts | 10 | 10 | 10 | 10 | |
| Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |