Manufacturer: Phoenix Contact
Win Source Part Number: 905544-1757077
Series: COMBICON MSTB
Features: 8 Position Terminal Block Plug, Female Sockets 0.200" (5.08mm) - 180° Free Hanging (In-Line)
Package: Bulk
Mounting: Free Hanging (In-Line)
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8536.69.8000
Other Part Number: 277-1017, MSTB 2.5/8-ST-5.08, MSTB2,5/8-ST-5,08
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905544-1757077 |
| Product Name | Unclassified - 1757077 |