PHOENIX CONTACT USA Headers, Plugs and Sockets 1757048

Description
"5 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"5 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-1014-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-1014-ND
Headers, Plugs and Sockets 277-1014-ND
"5 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Singapore, Singapore
12A 250V Electronic Connector
370-1757048
12A 250V Electronic Connector 370-1757048
5 Pos Terminal Block, 5.08mm Pitch, RA, Cable Mount, 12A, 250V Product overview: 1757048 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1757048 can be used for catalog matching and distributor lookup.

5 Pos Terminal Block, 5.08mm Pitch, RA, Cable Mount, 12A, 250V Product overview: 1757048 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1757048 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1332271-1757048 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1332271-1757048
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1332271-1757048
Manufacturer: Phoenix Contact Win Source Part Number: 1332271-1757048 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Plug, Female Sockets Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.200" (5.08mm) Plug Wire Entry: 180° Termination Style: Screw - Rising Cage Clamp Current - IEC: 12A Voltage - IEC: 630 V Current - UL: 15 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 12-30 AWG Wire Gauge or Range - mm2: 0.2-2.5mm2 Color: Green Contact Mating Finish: Tin Features: Retention Latches (Non-Wire Side) Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 100 Mounting: Free Hanging (In-Line) Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In) Screw Size: M3 Insulation Height: 0.591" (15.00mm) Wire Strip Length: 7mm ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 277-1014,MSTB 2.5/5-ST-5.08,MSTB2, 5/5-ST-5,08 RoHS Status: ROHS3 Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1332271-1757048
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Packaging: Bulk
Type: Plug, Female Sockets
Number of Positions: 5
Positions Per Level: 5
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Plug Wire Entry: 180°
Termination Style: Screw - Rising Cage Clamp
Current - IEC: 12A
Voltage - IEC: 630 V
Current - UL: 15 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 12-30 AWG
Wire Gauge or Range - mm2: 0.2-2.5mm2
Color: Green
Contact Mating Finish: Tin
Features: Retention Latches (Non-Wire Side)
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting: Free Hanging (In-Line)
Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In)
Screw Size: M3
Insulation Height: 0.591" (15.00mm)
Wire Strip Length: 7mm
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 277-1014,MSTB 2.5/5-ST-5.08,MSTB2,5/5-ST-5,08
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Headers, Plugs and Sockets - 1757048 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1757048
Headers, Plugs and Sockets 1757048
TERM BLOCK PLUG 5POS STR 5.08MM

TERM BLOCK PLUG 5POS STR 5.08MM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-1014-ND 370-1757048 1332271-1757048 1757048
Product Name Headers, Plugs and Sockets 12A 250V Electronic Connector Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Headers, Plugs and Sockets
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 12.0 amps 12.0 amps 15.0 amps
Contact Size (AWG) 12 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details