PHOENIX CONTACT USA 12A 250V Electronic Connector 1757022

Description
3 Pos Terminal Block, 5.08mm Pitch, RA, 12A, 250V, Screw, Green Product overview: 1757022 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1757022 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pos Terminal Block, 5.08mm Pitch, RA, 12A, 250V, Screw, Green Product overview: 1757022 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1757022 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12A 250V Electronic Connector
370-1757022
12A 250V Electronic Connector 370-1757022
3 Pos Terminal Block, 5.08mm Pitch, RA, 12A, 250V, Screw, Green Product overview: 1757022 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1757022 can be used for catalog matching and distributor lookup.

3 Pos Terminal Block, 5.08mm Pitch, RA, 12A, 250V, Screw, Green Product overview: 1757022 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1757022 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal Blocks - 1757022 - 1195959-1757022 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 1757022
1195959-1757022
Terminal Blocks - 1757022 1195959-1757022
Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195959-1757022 Number of Positions: 3 Number of Levels: 1 Pitch: 5.08 mm Color: Green Connector Type: Screw, Socket Number of Rows: 1 Termination: Screw Contact Material: Tin Voltage Rating: 250 V Current Rating: 12 A Number of Contacts: 3 Gender: Male Length: 15.24 mm Housing Material: Polyamide Approvals: UL, VDE Number of Circuits: 3 Voltage: 300 V Orientation: Right Angle Contact Plating: Tin Housing Color: Green Insulation Material: Nylon Height: 15.24 mm Number of Poles: 3 Weight: 127.999996 g Current: 15 A Width: 18.3 mm Categories: Terminal Blocks Alternative Parts (Cross-Reference): 3705365; MSTB 2,5/3 ST5,08; MSTB 2,5/3-ST-5,08; MSTB2,5/3-ST-5,08; MSTB2,5/3-ST-5,08.; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Depth: 18.2 mm Lead Free: Lead Free Mount: Cable, Free Hanging RoHS: Compliant Radiation Hardening: No Voltage Rating (AC): 250 V Lead Pitch: 5.08 mm Flammability Rating: UL94 V-0 Max Current Rating: 12 A Wire Gauge (Max): 30 AWG Wire Gauge (Min): 12 AWG Ambient Temperature Range High: 100 °C Max Supply Voltage: 250 V Number of Positions Per Level: 3

Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1195959-1757022
Number of Positions: 3
Number of Levels: 1
Pitch: 5.08 mm
Color: Green
Connector Type: Screw, Socket
Number of Rows: 1
Termination: Screw
Contact Material: Tin
Voltage Rating: 250 V
Current Rating: 12 A
Number of Contacts: 3
Gender: Male
Length: 15.24 mm
Housing Material: Polyamide
Approvals: UL, VDE
Number of Circuits: 3
Voltage: 300 V
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Green
Insulation Material: Nylon
Height: 15.24 mm
Number of Poles: 3
Weight: 127.999996 g
Current: 15 A
Width: 18.3 mm
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 3705365; MSTB 2,5/3 ST5,08; MSTB 2,5/3-ST-5,08; MSTB2,5/3-ST-5,08; MSTB2,5/3-ST-5,08.;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Depth: 18.2 mm
Lead Free: Lead Free
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Voltage Rating (AC): 250 V
Lead Pitch: 5.08 mm
Flammability Rating: UL94 V-0
Max Current Rating: 12 A
Wire Gauge (Max): 30 AWG
Wire Gauge (Min): 12 AWG
Ambient Temperature Range High: 100 °C
Max Supply Voltage: 250 V
Number of Positions Per Level: 3

Buy Now
Headers, Plugs and Sockets - 277-1012-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-1012-ND
Headers, Plugs and Sockets 277-1012-ND
"3 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Headers, Plugs and Sockets - 1757022 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1757022
Headers, Plugs and Sockets 1757022
TERM BLOCK PLUG 3POS STR 5.08MM

TERM BLOCK PLUG 3POS STR 5.08MM

Supplier's Site Datasheet
Mstb 2 5/ 3-St-5 08 Phoenix Contact - 14X6410 - Newark, An Avnet Company
Chicago, IL, United States
Mstb 2 5/ 3-St-5 08 Phoenix Contact
14X6410
Mstb 2 5/ 3-St-5 08 Phoenix Contact 14X6410
MSTB 2 5/ 3-ST-5 08

MSTB 2 5/ 3-ST-5 08

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 370-1757022 1195959-1757022 277-1012-ND 1757022 14X6410
Product Name 12A 250V Electronic Connector Terminal Blocks - 1757022 Headers, Plugs and Sockets Headers, Plugs and Sockets Mstb 2 5/ 3-St-5 08 Phoenix Contact
Gender Male / Plug Male / Plug
Termination Screw Screw
Voltage Rating 250 volts 250 volts 300 volts
Current Rating 12.0 amps 12.0 amps 12.0 amps 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Connectors - 1395 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-955-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details