PHOENIX CONTACT USA 12A 250V Electronic Connector 1755833

Description
12 Pos 5.08mm Header, Straight, 12A, 250V, Thru-Hole Product overview: 1755833 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1755833 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12 Pos 5.08mm Header, Straight, 12A, 250V, Thru-Hole Product overview: 1755833 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1755833 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12A 250V Electronic Connector
370-1755833
12A 250V Electronic Connector 370-1755833
12 Pos 5.08mm Header, Straight, 12A, 250V, Thru-Hole Product overview: 1755833 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1755833 can be used for catalog matching and distributor lookup.

12 Pos 5.08mm Header, Straight, 12A, 250V, Thru-Hole Product overview: 1755833 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1755833 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Plugs and Sockets - 277-1160-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-1160-ND
Headers, Plugs and Sockets 277-1160-ND
"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"

"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"

Buy Now Datasheet
Terminal Blocks - 1755833 - 1209807-1755833 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 1755833
1209807-1755833
Terminal Blocks - 1755833 1209807-1755833
Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1209807-1755833 Number of Positions: 12 Number of Levels: 1 Pitch: 5.08 mm Color: Green Connector Type: Plug Number of Rows: 1 Termination: Solder Contact Material: Tin Voltage Rating: 250 V Current Rating: 12 A Number of Contacts: 12 Length: 62.96 mm Housing Material: Polybutylene Approvals: CSA, UL Voltage: 300 V Orientation: Straight Contact Plating: Tin Housing Color: Green Height: 15.9 mm Number of Poles: 12 Weight: 154.999997 g Current: 12 A Width: 62.96 mm Categories: Terminal Blocks Alternative Parts (Cross-Reference): 3705341; MSTBVA 2,5/12-G-5,08; MSTBVA2,5/12-G-5,08; MSTBVA2,5/12-G-5,08. ; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Depth: 8.6 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V Lead Pitch: 5.08 mm Flammability Rating: UL94 V-0 Max Current Rating: 12 A Number of Positions Per Level: 12

Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209807-1755833
Number of Positions: 12
Number of Levels: 1
Pitch: 5.08 mm
Color: Green
Connector Type: Plug
Number of Rows: 1
Termination: Solder
Contact Material: Tin
Voltage Rating: 250 V
Current Rating: 12 A
Number of Contacts: 12
Length: 62.96 mm
Housing Material: Polybutylene
Approvals: CSA, UL
Voltage: 300 V
Orientation: Straight
Contact Plating: Tin
Housing Color: Green
Height: 15.9 mm
Number of Poles: 12
Weight: 154.999997 g
Current: 12 A
Width: 62.96 mm
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 3705341; MSTBVA 2,5/12-G-5,08; MSTBVA2,5/12-G-5,08; MSTBVA2,5/12-G-5,08.;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Depth: 8.6 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
Lead Pitch: 5.08 mm
Flammability Rating: UL94 V-0
Max Current Rating: 12 A
Number of Positions Per Level: 12

Buy Now
Terminal Header; 12 A; 250 V; 5.08 mm; 12; Solder Mount; 1.4 mm; 4 kV; 250 V - 70054661 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Header; 12 A; 250 V; 5.08 mm; 12; Solder Mount; 1.4 mm; 4 kV; 250 V
70054661
Terminal Header; 12 A; 250 V; 5.08 mm; 12; Solder Mount; 1.4 mm; 4 kV; 250 V 70054661
Header, PBT Insulation Material, Solder Type Mounting, 12 A Nominal Current Rating, 5.08 mm Pitch Polyamide Insulating Material Voltage: 300, Amps: 10 Header with Side Panels

Header, PBT Insulation Material, Solder Type Mounting, 12 A Nominal Current Rating, 5.08 mm Pitch

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10
  • Header with Side Panels
Supplier's Site
Mstbva 2 5/12-G-5 08 Phoenix Contact - 14X6332 - Newark, An Avnet Company
Chicago, IL, United States
Mstbva 2 5/12-G-5 08 Phoenix Contact
14X6332
Mstbva 2 5/12-G-5 08 Phoenix Contact 14X6332
MSTBVA 2 5/12-G-5 08

MSTBVA 2 5/12-G-5 08

Supplier's Site
Headers, Plugs and Sockets - 1755833 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1755833
Headers, Plugs and Sockets 1755833
TERM BLOCK HDR 12POS VERT 5.08MM

TERM BLOCK HDR 12POS VERT 5.08MM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 370-1755833 277-1160-ND 1209807-1755833 70054661 14X6332 1755833
Product Name 12A 250V Electronic Connector Headers, Plugs and Sockets Terminal Blocks - 1755833 Terminal Header; 12 A; 250 V; 5.08 mm; 12; Solder Mount; 1.4 mm; 4 kV; 250 V Mstbva 2 5/12-G-5 08 Phoenix Contact Headers, Plugs and Sockets
Termination Solder Solder
Voltage Rating 250 volts 250 volts 250 volts 300 volts
Current Rating 12.0 amps 12.0 amps 12.0 amps 12.0 amps 12.0 amps
Connector Type Header Connector
Unlock Full Specs
to access all available technical data