Manufacturer: Phoenix Contact
Win Source Part Number: 1332302-1755817
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 10
Positions Per Level: 10
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: Vertical
Termination Style: Solder
Current - IEC: 12A
Voltage - IEC: 630 V
Current - UL: 12 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting: Through Hole
Insulation Height: 0.472" (12.00mm)
Contact Tail Length: 0.154" (3.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 277-1158,MSTBVA2,5/1
RoHS Status: RoHS Compliant
10 Pos 5.08mm Pitch Shrouded Header, Straight, 12A, 250V, Thru-Hole Product overview: 1755817 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1755817 can be used for catalog matching and distributor lookup.
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
Header, PBT Insulation Material, Solder Type Mounting, 12 A Nominal Current Rating, 5.08 mm Pitch
TERM BLOCK HDR 10POS VERT 5.08MM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1332302-1755817 | 370-1755817 | 277-1158-ND | 70054659 | 1755817 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | 12A 250V Electronic Connector | Headers, Plugs and Sockets | Terminal Header; 12 A; 250 V; 5.08 mm; 10; Solder Mount; 1.4 mm; 4 kV; 250 V | Headers, Plugs and Sockets |
| Gender | Male / Plug | ||||
| Mounting | Through Hole | Through Hole | Solder Mount | Through Hole | |
| Termination | Solder | ||||
| Voltage Rating | 250 volts | 250 volts | 300 volts |