"7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
TERM BLOCK HDR 7POS VERT 5.08MM
MSTBVA 2 5/ 7-G-5 08
Header, PBT Insulation Material, Solder Type Mounting, 12 A Nominal Current Rating, 5.08 mm Pitch
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1155-ND | 1755781 | 14X6322 | 70054656 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets | Mstbva 2 5/ 7-G-5 08 Phoenix Contact | Terminal Header; 12 A; 250 V; 5.08 mm; 7; Solder Mount; 1.4 mm; 4 kV; 250 V |
| Connector Type | Header Connector | |||
| Mounting | Through Hole | Through Hole | Solder Mount | |
| Current Rating | 12.0 amps | 12.0 amps | 12.0 amps |