Phoenix Contact GmbH & Co. KG Through-Hole 12A 250V Electronic Connector 1755752

Description
4 Pos Terminal Block, 12A, 250V, Through Hole, Solder, UL/CSA/VDE Product overview: 1755752 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1755752 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos Terminal Block, 12A, 250V, Through Hole, Solder, UL/CSA/VDE Product overview: 1755752 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1755752 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 12A 250V Electronic Connector
370-1755752
Through-Hole 12A 250V Electronic Connector 370-1755752
4 Pos Terminal Block, 12A, 250V, Through Hole, Solder, UL/CSA/VDE Product overview: 1755752 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1755752 can be used for catalog matching and distributor lookup.

4 Pos Terminal Block, 12A, 250V, Through Hole, Solder, UL/CSA/VDE Product overview: 1755752 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1755752 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1332298-1755752 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1332298-1755752
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1332298-1755752
Manufacturer: Phoenix Contact Win Source Part Number: 1332298-1755752 Category: Connectors, Interconnects>Termin al Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.200" (5.08mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 12A Voltage - IEC: 630 V Current - UL: 12 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Housing Material: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Standard Package: 250 Mounting: Through Hole Insulation Height: 0.472" (12.00mm) Contact Tail Length: 0.154" (3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 277-1152,MSTBVA 2.5/4-G-5.08,MSTBVA2 ,5/4-G-5,08 RoHS Status: ROHS3 Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1332298-1755752
Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Header Orientation: Vertical
Termination Style: Solder
Current - IEC: 12A
Voltage - IEC: 630 V
Current - UL: 12 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 250
Mounting: Through Hole
Insulation Height: 0.472" (12.00mm)
Contact Tail Length: 0.154" (3.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 277-1152,MSTBVA 2.5/4-G-5.08,MSTBVA2,5/4-G-5,08
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Headers, Plugs and Sockets - 277-1152-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-1152-ND
Headers, Plugs and Sockets 277-1152-ND
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"

"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"

Buy Now Datasheet
Terminal Header; 12 A; 250 V; 5.08 mm; 4; Solder Mount; 1.4 mm; 4 kV; 250 V - 70054653 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Header; 12 A; 250 V; 5.08 mm; 4; Solder Mount; 1.4 mm; 4 kV; 250 V
70054653
Terminal Header; 12 A; 250 V; 5.08 mm; 4; Solder Mount; 1.4 mm; 4 kV; 250 V 70054653
Header, PBT Insulation Material, Solder Type Mounting, 12 A Nominal Current Rating, 5.08 mm Pitch Polyamide Insulating Material Voltage: 300, Amps: 10 Header with Side Panels

Header, PBT Insulation Material, Solder Type Mounting, 12 A Nominal Current Rating, 5.08 mm Pitch

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10
  • Header with Side Panels
Supplier's Site
Headers, Plugs and Sockets - 1755752 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
1755752
Headers, Plugs and Sockets 1755752
TERM BLOCK HDR 4POS VERT 5.08MM

TERM BLOCK HDR 4POS VERT 5.08MM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 370-1755752 1332298-1755752 277-1152-ND 70054653 1755752
Product Name Through-Hole 12A 250V Electronic Connector Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Headers, Plugs and Sockets Terminal Header; 12 A; 250 V; 5.08 mm; 4; Solder Mount; 1.4 mm; 4 kV; 250 V Headers, Plugs and Sockets
Gender Male / Plug Male / Plug
Termination Solder
Voltage Rating 250 volts 250 volts 300 volts
Current Rating 12.0 amps 12.0 amps 12.0 amps 12.0 amps
Unlock Full Specs
to access all available technical data