PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1755749

Description
TERM BLOCK HDR 3POS VERT 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 3POS VERT 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1151-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1151-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1151-ND
TERM BLOCK HDR 3POS VERT 5.08MM

TERM BLOCK HDR 3POS VERT 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1896212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1896212
Pluggable Terminal Blocks 1896212
Phoenix Contact 1755749

Phoenix Contact 1755749

Supplier's Site
Futian, Shenzhen, China
Connectors >> Pluggable System Terminal Block
1755749
Connectors >> Pluggable System Terminal Block 1755749
250V 12A 3 Straight pin 1 5.08mm 1x3P Green Board Edge/Receptacle-Clos e Plugin,P=5.08mm Pluggable System Terminal Block ROHS

250V 12A 3 Straight pin 1 5.08mm 1x3P Green Board Edge/Receptacle-Close Plugin,P=5.08mm Pluggable System Terminal Block ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1151-ND 1896212 1755749
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Connectors >> Pluggable System Terminal Block
Mounting Options PCB Straight pin
Termination Options Solder Solder
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Single Feed Through
# of Contacts 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.960 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Triple-deck terminal block - Through terminal block - 2002-3231 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details