3-Pos 5.08mm Pitch Terminal Block, 12A, 250V, Through Hole Product overview: 1755749 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1755749 can be used for catalog matching and distributor lookup.
Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217132-1755749
Number of Positions: 3
Number of Levels: 1
Pitch: 5.08 mm
Color: Green
Connector Type: Plug
Number of Rows: 1
Termination: Solder
Contact Material: Tin
Voltage Rating: 250 V
Current Rating: 12 A
Number of Contacts: 3
Length: 17.24 mm
Housing Material: Polybutylene
Approvals: CB, CSA, UL, VDE, cULus
Voltage: 300 V
Orientation: Straight
Contact Plating: Tin
Housing Color: Green
Height: 15.9 mm
Number of Poles: 3
Weight: 154.999997 g
Current: 12 A
Width: 17.24 mm
Categories: Terminal Blocks
Alternative Parts (Cross-Reference): 3705274; MSTBVA 2,5/3-G-5,08; MSTBVA2,5/3-G-5,08;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Depth: 8.6 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
Lead Pitch: 5.08 mm
Flammability Rating: UL94 V-0
Max Current Rating: 12 A
Number of Positions Per Level: 3
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
MSTBVA 2 5/ 3-G-5 08
TERM BLOCK HDR 3POS VERT 5.08MM
Header, Solder Type Mounting, 12 A Nominal Current Rating, 5.08 mm Pitch, 250 V Rated Voltage
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 370-1755749 | 1217132-1755749 | 277-1151-ND | 14X6315 | 1755749 | 70054652 |
| Product Name | Through-Hole 12A 250V Electronic Connector | Terminal Blocks - 1755749 | Headers, Plugs and Sockets | Mstbva 2 5/ 3-G-5 08 Phoenix Contact | Headers, Plugs and Sockets | Terminal Header; 12 A; 250 V; 5.08 mm; 3; Solder Mount; 1.4 mm; 4 kV; 250 V |
| Termination | Solder | Solder | ||||
| Voltage Rating | 250 volts | 250 volts | 300 volts | 250 volts | ||
| Current Rating | 12.0 amps | 12.0 amps | 12.0 amps | 12.0 amps | 12.0 amps | |
| Mounting | Through Hole | Through Hole | Through Hole | Solder Mount |