2-Pos Terminal Block, 12A, 250V, Straight, Through Hole, Green Product overview: 1755736 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1755736 can be used for catalog matching and distributor lookup.
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
TERM BLOCK HDR 2POS VERT 5.08MM
Header, PBT Insulation Material, Solder Type Mounting, 12 A Nominal Current Rating, 5.08 mm Pitch
PIN HEADER, 2POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 370-1755736 | 277-1150-ND | 1755736 | 70054651 | 71C4143 |
| Product Name | Through-Hole 12A 250V Electronic Connector | Headers, Plugs and Sockets | Headers, Plugs and Sockets | Terminal Header; 12 A; 250 V; 5.08 mm; 2; Solder Mount; 1.4 mm; 4 kV; 250 V | Pin Header, 2Pos, 5.08Mm; Gender Phoenix Contact |
| Gender | Male / Plug | ||||
| Termination | Solder | ||||
| Voltage Rating | 250 volts | 300 volts | 250 volts | 250 volts | |
| Current Rating | 12.0 amps | 12.0 amps | 12.0 amps | 12.0 amps | 12.0 amps |