PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1755732

Description
TERM BLOCK PLUG 2POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-2246-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-2246-ND
Terminal Blocks - Headers, Plugs and Sockets 277-2246-ND
TERM BLOCK PLUG 2POS 90DEG 5MM

TERM BLOCK PLUG 2POS 90DEG 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1755732 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1755732
Pluggable Terminal Blocks 1755732
Pluggable Terminal Blocks 2 Pos 5mm pitch Plug 26-14 AWG Screw

Pluggable Terminal Blocks 2 Pos 5mm pitch Plug 26-14 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-2246-ND 1755732
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-03A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
High and Medium-Power Terminal Blocks - HP-ATB-175B-3-01P - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details
Fuse terminal block - 2002-1711/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers