14 Pos 5mm Pitch RA Screw Terminal Block, 10A, 250V, Green Product overview: 1755703 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1755703 can be used for catalog matching and distributor lookup.
"14 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)"
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 370-1755703 | 277-2243-ND |
| Product Name | 10A 250V Electronic Connector | Headers, Plugs and Sockets |
| Gender | Female / Jack | |
| Termination | Screw | |
| Voltage Rating | 250 volts | |
| Current Rating | 10.0 amps | 10.0 amps |