PHOENIX CONTACT USA Pluggable Terminal Blocks 1755574

Description
Phoenix Contact 1755574
Request a Quote Datasheet
Description
Phoenix Contact 1755574
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 8025789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8025789
Pluggable Terminal Blocks 8025789
Phoenix Contact 1755574

Phoenix Contact 1755574

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-1146-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1146-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1146-ND
TERM BLOCK HDR 8POS VERT 5MM

TERM BLOCK HDR 8POS VERT 5MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 8025789 277-1146-ND
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets
Termination Options Solder Solder
Features Terminal Plug
# of Contacts 8 8
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 180°; Straight 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.312 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Ground terminal block - 2001-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers