Manufacturer: Phoenix Contact
Win Source Part Number: 905541-1755532
Series: COMBICON MSTBVA
Features: 4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197" (5.00mm) Vertical - Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.69.4040
Other Part Number: 277-1142, MSTBVA 2.5/4-G, MSTBVA2,5/4-G
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905541-1755532 |
| Product Name | Unclassified - 1755532 |