"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
2-Pos Terminal Block, 12A, 300V, Straight, Through Hole Product overview: 1755516 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1755516 can be used for catalog matching and distributor lookup.
Header, 12 A Nominal Current, 5.0 mm Pitch, Soldering Mounting Type, 2 Number of Position
TERM BLOCK HDR 2POS VERT 5MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1140-ND | 370-1755516 | 14X6274 | 70054603 | 1755516 |
| Product Name | Headers, Plugs and Sockets | Through-Hole 12A 300V Electronic Connector | Mstbva 2 5/ 2-G Phoenix Contact | Terminal Header; 12 A; 250 V; 5 mm; 2; Solder Mount; 1.4 mm; 4 kV; 400 V; PBT | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||||
| Mounting | Through Hole | Solder Mount | Through Hole | ||
| Current Rating | 12.0 amps | 12.0 amps | 12.0 amps | 12.0 amps | |
| Contact Pitch | 5 mm (0.1970 inch) |