PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1754889

Description
TERM BLOCK PLUG 24POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 24POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6815-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6815-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6815-ND
TERM BLOCK PLUG 24POS STR 5MM

TERM BLOCK PLUG 24POS STR 5MM

Buy Now Datasheet
Conn Terminal Blocks F 24 POS 5mm Screw RA Cable Mount 12A - 629-1754889 - Utmel Electronic Limited
Hong Kong, China
Conn Terminal Blocks F 24 POS 5mm Screw RA Cable Mount 12A
629-1754889
Conn Terminal Blocks F 24 POS 5mm Screw RA Cable Mount 12A 629-1754889
Conn Terminal Blocks F 24 POS 5mm Screw RA Cable Mount 12A

Conn Terminal Blocks F 24 POS 5mm Screw RA Cable Mount 12A

Supplier's Site
Pluggable Terminal Blocks - 1754889 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1754889
Pluggable Terminal Blocks 1754889
Pluggable Terminal Blocks 24 Pos 5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 24 Pos 5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-6815-ND 629-1754889 1754889
Product Name Terminal Blocks - Headers, Plugs and Sockets Conn Terminal Blocks F 24 POS 5mm Screw RA Cable Mount 12A Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw, Socket Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side)
Terminal Block Type Single Feed Through Plug, Female Sockets Pluggable Terminal Blocks
# of Contacts 24 24 24
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
PCB Terminal Blocks with Wire Guard - MSMXX053 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details