PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1754801

Description
TERM BLOCK PLUG 3POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-13927-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-13927-ND
Terminal Blocks - Headers, Plugs and Sockets 277-13927-ND
TERM BLOCK PLUG 3POS STR 5.08MM

TERM BLOCK PLUG 3POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1754801 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1754801
Pluggable Terminal Blocks 1754801
Pluggable Terminal Blocks 3 Pos 5.08mm pitch Plug 24-16AWG Spring

Pluggable Terminal Blocks 3 Pos 5.08mm pitch Plug 24-16AWG Spring

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13927-ND 1754801
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side)
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-11A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - MSMXX003 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Shield terminal block - 2001-1308 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers