PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1754685

Description
TERM BLOCK PLUG 14POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 14POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-5974-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5974-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5974-ND
TERM BLOCK PLUG 14POS STR 5MM

TERM BLOCK PLUG 14POS STR 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1754685 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1754685
Pluggable Terminal Blocks 1754685
Pluggable Terminal Blocks 14 Pos 5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 14 Pos 5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-5974-ND 1754685
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Terminals - 2840.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-11A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers