PHOENIX CONTACT USA Pluggable Terminal Blocks 1754601

Description
Phoenix Contact 1754601
Request a Quote Datasheet
Description
Phoenix Contact 1754601
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 8025016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8025016
Pluggable Terminal Blocks 8025016
Phoenix Contact 1754601

Phoenix Contact 1754601

Supplier's Site
Pluggable Terminal Blocks - 1703814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1703814
Pluggable Terminal Blocks 1703814
Phoenix Contact 1754601

Phoenix Contact 1754601

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-1008-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1008-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1008-ND
TERM BLOCK PLUG 10POS STR 5MM

TERM BLOCK PLUG 10POS STR 5MM

Buy Now Datasheet
Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 10; Screw; 4 kV - 70054803 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 10; Screw; 4 kV
70054803
Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 10; Screw; 4 kV 70054803
Terminal Block Plug, 12 A Nominal Current, 250 V Nominal Voltage, 5 mm Pitch, Screw Connection Connection in accreditation with standard EN-VDE Inflammability class accreditation to UL 94 V0 Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-12

Terminal Block Plug, 12 A Nominal Current, 250 V Nominal Voltage, 5 mm Pitch, Screw Connection

  • Connection in accreditation with standard EN-VDE
  • Inflammability class accreditation to UL 94 V0
  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10, AWG: 30-12
Supplier's Site
Pluggable Terminal Blocks - 1754601 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1754601
Pluggable Terminal Blocks 1754601
Pluggable Terminal Blocks 10 Pos 5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 10 Pos 5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8025016 277-1008-ND 70054803 1754601
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 10; Screw; 4 kV Pluggable Terminal Blocks
Mounting Options Plug-in Free Hanging (In-Line) PCB
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp Screw Clamp; Screw
Features Terminal Plug Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug
Approvals RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark VDE Component Mark; UL 94 V-0
# of Contacts 10 10 10
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2848.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - 1444352 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1156/000-1000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details