PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1754504

Description
TERM BLOCK PLUG 5POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 5POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1003-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1003-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1003-ND
TERM BLOCK PLUG 5POS STR 5MM

TERM BLOCK PLUG 5POS STR 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 8024981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8024981
Pluggable Terminal Blocks 8024981
Phoenix Contact 1754504

Phoenix Contact 1754504

Supplier's Site
Pluggable Terminal Blocks - 1703809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1703809
Pluggable Terminal Blocks 1703809
Phoenix Contact 1754504

Phoenix Contact 1754504

Supplier's Site
Pluggable Terminal Blocks - 1754504 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1754504
Pluggable Terminal Blocks 1754504
Pluggable Terminal Blocks 5 Pos 5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 5 Pos 5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet
Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 5; Screw; 4 kV - 70054798 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 5; Screw; 4 kV
70054798
Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 5; Screw; 4 kV 70054798
Terminal Block Plug, 12 A Nominal Current, 250 V Nominal Voltage, 5 mm Pitch, Screw Connection Connection in accreditation with standard EN-VDE Inflammability class accreditation to UL 94 V0 Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-12

Terminal Block Plug, 12 A Nominal Current, 250 V Nominal Voltage, 5 mm Pitch, Screw Connection

  • Connection in accreditation with standard EN-VDE
  • Inflammability class accreditation to UL 94 V0
  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10, AWG: 30-12
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1003-ND 8024981 1754504 70054798
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 5; Screw; 4 kV
Mounting Options Free Hanging (In-Line) Plug-in PCB
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark
Terminal Block Type Single Feed Through Pluggable Terminal Blocks Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Pluggable Terminal Blocks - 609601 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Contacts Pitch 5.00 mm (0.20 inches)
View Details
3 suppliers
Double Row Barrier Terminal Blocks - DG99-A-XXP-13-00A(H) - BlockMaster Electronics, Inc.
Specs
Mounting Options End Mounting Holes
Features QC Terminals and Jumpers
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details