"4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
Terminal Block Header, 12 A Nominal Current, 250 V Nominal Voltage, 5 mm Pitch, Soldering Mount
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1086-ND | 70054572 | 14X6174 |
| Product Name | Headers, Plugs and Sockets | Terminal Block; 12 A; 250 V; 5 mm; 4; Solder Mount; 1.4 mm; 4 kV; 320 V; PBT | Mstb 2 5/ 4-G Phoenix Contact |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Solder Mount | |
| Current Rating | 12.0 amps | 12.0 amps |