"3 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"
TERM BLOCK PLUG 3POS STR 5MM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1001-ND | 14X6173 | 1754465 |
| Product Name | Headers, Plugs and Sockets | Mstb 2 5/ 3-St Phoenix Contact | Headers, Plugs and Sockets |
| Geometry | Straight; 180° | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |
| Current Rating | 12.0 amps | 15.0 amps |