PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1754465

Description
TERM BLOCK PLUG 3POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1001-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1001-ND
TERM BLOCK PLUG 3POS STR 5MM

TERM BLOCK PLUG 3POS STR 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 8024966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8024966
Pluggable Terminal Blocks 8024966
Phoenix Contact 1754465

Phoenix Contact 1754465

Supplier's Site
Pluggable Terminal Blocks - 1703808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1703808
Pluggable Terminal Blocks 1703808
Phoenix Contact 1754465

Phoenix Contact 1754465

Supplier's Site
Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 3; Screw; 4 kV - 70054796 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 3; Screw; 4 kV
70054796
Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 3; Screw; 4 kV 70054796
Terminal Block Plug, 12 A Nominal Current, 250 V Nominal Voltage, 5 mm Pitch, Screw Connection Connection in accreditation with standard EN-VDE Inflammability class accreditation to UL 94 V0 Polyamide Insulating Material Voltage: 300, Amps: 10, AWG: 30-12

Terminal Block Plug, 12 A Nominal Current, 250 V Nominal Voltage, 5 mm Pitch, Screw Connection

  • Connection in accreditation with standard EN-VDE
  • Inflammability class accreditation to UL 94 V0
  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10, AWG: 30-12
Supplier's Site
TERM BLOCK PLUG 3POS STR 5MM - 629-1754465 - Utmel Electronic Limited
Hong Kong, China
TERM BLOCK PLUG 3POS STR 5MM
629-1754465
TERM BLOCK PLUG 3POS STR 5MM 629-1754465
TERM BLOCK PLUG 3POS STR 5MM

TERM BLOCK PLUG 3POS STR 5MM

Supplier's Site
Pluggable Terminal Blocks - 1754465 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1754465
Pluggable Terminal Blocks 1754465
Pluggable Terminal Blocks 3 Pos 5mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 3 Pos 5mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1001-ND 8024966 70054796 629-1754465 1754465
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 3; Screw; 4 kV TERM BLOCK PLUG 3POS STR 5MM Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Plug-in Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw, Socket Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug
Terminal Block Type Single Feed Through Plug, Female Sockets Pluggable Terminal Blocks
# of Contacts 3 3 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1601 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Type 94.P3 - socket with Push-in terminals - 94P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, IMQ-grande, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details