Phoenix Contact GmbH & Co. KG Headers, Plugs and Sockets 1753631

Description
"12 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"12 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-1083-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-1083-ND
Headers, Plugs and Sockets 277-1083-ND
"12 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) Vertical Through Hole"

"12 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) Vertical Through Hole"

Buy Now Datasheet
Terminal Header; 12 A; 250 V; 5 mm; 12;Solder Mount; 1.4 mm; 4 kV; 400 V; PBT - 70054602 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Header; 12 A; 250 V; 5 mm; 12;Solder Mount; 1.4 mm; 4 kV; 400 V; PBT
70054602
Terminal Header; 12 A; 250 V; 5 mm; 12;Solder Mount; 1.4 mm; 4 kV; 400 V; PBT 70054602
Header, 12 A Nominal Current, 5.0 mm Pitch, Soldering Mounting Type, 12 Number of Position Polyamide Insulating Material Voltage: 300, Amps: 10 Header without Side Panels

Header, 12 A Nominal Current, 5.0 mm Pitch, Soldering Mounting Type, 12 Number of Position

  • Polyamide Insulating Material
  • Voltage: 300, Amps: 10
  • Header without Side Panels
Supplier's Site
Phoenix Contact - 14X6144 - Newark, An Avnet Company
Chicago, IL, United States
Phoenix Contact
14X6144
Phoenix Contact 14X6144
Phoenix Contact

Phoenix Contact

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 277-1083-ND 70054602 14X6144
Product Name Headers, Plugs and Sockets Terminal Header; 12 A; 250 V; 5 mm; 12;Solder Mount; 1.4 mm; 4 kV; 400 V; PBT Phoenix Contact
Connector Type Header Connector
Mounting Through Hole Solder Mount
Current Rating 12.0 amps 12.0 amps
Unlock Full Specs
to access all available technical data