"10 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) Vertical Through Hole"
10 Pos 5mm Pitch Straight Header, 12A, 250V, Thru-Hole Product overview: 1753592 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1753592 can be used for catalog matching and distributor lookup.
Header, 12 A Nominal Current, 5 mm Pitch, 10 Positions, Soldering Mounting Type
| DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1081-ND | 370-1753592 | 70054600 | 14X6142 |
| Product Name | Headers, Plugs and Sockets | 12A 250V Electronic Connector | Terminal Header; 12 A; 250 V; 5 mm; 10;Solder Mount; 1.4 mm; 4 kV (III/3); PBT | Mstbv 2 5/10-G Phoenix Contact |
| Connector Type | Header Connector | |||
| Mounting | Through Hole | Solder Mount | ||
| Current Rating | 12.0 amps | 12.0 amps | 12.0 amps | |
| Contact Pitch | 5 mm (0.1970 inch) |