"6 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) Vertical Through Hole"
Header, 12 A Nominal Current, 5.0 mm Pitch, Soldering Mounting Type, 6 Number of Position
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1077-ND | 70054596 | 14X6138 |
| Product Name | Headers, Plugs and Sockets | Terminal Header; 12 A; 250 V; 5 mm; 6; Solder Mount; 1.4 mm; 4 kV; 400 V; PBT | Phoenix Contact |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Solder Mount | |
| Current Rating | 12.0 amps | 12.0 amps |