"2 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) Vertical Through Hole"
TERM BLOCK HDR 2POS VERT 5MM
Header, 12 A Nominal Current, 5.0 mm Pitch, Soldering Mounting Type, 2 Number of Position
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1073-ND | 1753437 | 14X6130 | 70054592 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets | Mstbv 2 5/ 2-G Phoenix Contact | Terminal Header; 12 A; 250 V; 5 mm; 2; Solder Mount; 1.4 mm; 4 kV; 400 V; PBT |
| Connector Type | Header Connector | |||
| Mounting | Through Hole | Through Hole | Solder Mount | |
| Current Rating | 12.0 amps | 12.0 amps | 12.0 amps |