Manufacturer: Phoenix Contact
Win Source Part Number: 1033903-1753381
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 20
Positions Per Level: 10
Number of Levels: 2
Pitch: 5.08mm
Header Orientation: 90°, Right Angle
Termination Style: Solder
Voltage - UL: 300V
Color: Black
Contact Mating Finish: Tin
Features: Mating Flange
Voltage Rating: 400V
Current Rating: 12A
Housing Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.791" (20.09mm)
Nominal current IN - UL: 10A
Contact Tail Length: 0.102" (2.60mm)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Conn Wire to Board HDR 20 POS 5.08mm Solder RA Thru-Hole Product overview: 1753381 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1753381 can be used for catalog matching and distributor lookup.
"20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 1033903-1753381 | 370-1753381 | 1753381-ND |
| Product Name | Terminal Blocks - 1753381 | Electronic Connector | Headers, Plugs and Sockets |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 400 volts | 250 volts | |
| Current Rating | 12.0 amps | 12.0 amps | 12.0 amps |
| Termination | Solder |