PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1752298

Description
TERM BLOCK 10POS 25DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 10POS 25DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13916-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13916-ND
Terminal Blocks - Wire to Board 277-13916-ND
TERM BLOCK 10POS 25DEG 5MM PCB

TERM BLOCK 10POS 25DEG 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1752298 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1752298
Fixed Terminal Blocks 1752298
Fixed Terminal Blocks SPTA 1/10-5.0 10P 5.0MM

Fixed Terminal Blocks SPTA 1/10-5.0 10P 5.0MM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13916-ND 1752298
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 10 10
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 25° (155°) Angle with Board 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Type 94.34 - Panel mount socket - 9434 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals cRUus, ukca, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - Screw Connectors - 36-7693-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details