PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1752256

Description
TERM BLOCK 6POS 25DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 6POS 25DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13915-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13915-ND
Terminal Blocks - Wire to Board 277-13915-ND
TERM BLOCK 6POS 25DEG 5MM PCB

TERM BLOCK 6POS 25DEG 5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 8544160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8544160
Pluggable Terminal Blocks 8544160
Phoenix Contact 1752256

Phoenix Contact 1752256

Supplier's Site
Fixed Terminal Blocks - 1752256 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1752256
Fixed Terminal Blocks 1752256
Fixed Terminal Blocks SPTA 1/6-5.0 6P 5.0MM

Fixed Terminal Blocks SPTA 1/6-5.0 6P 5.0MM

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-13915-ND 8544160 1752256
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB; Through hole PCB
# of Contacts 6 6 6
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 25° (155°) Angle with Board 45 Degree Entry
Body Material Polyamide (PA), Nylon Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminal Blocks - 29.052 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - PSBXX0D6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details