PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1752243

Description
TERM BLOCK 5POS 25DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 5POS 25DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13914-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13914-ND
Terminal Blocks - Wire to Board 277-13914-ND
TERM BLOCK 5POS 25DEG 5MM PCB

TERM BLOCK 5POS 25DEG 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1752243 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1752243
Fixed Terminal Blocks 1752243
Fixed Terminal Blocks SPTA 1/5-5.0 5P 5.0MM

Fixed Terminal Blocks SPTA 1/5-5.0 5P 5.0MM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13914-ND 1752243
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant UL Listing Mark; VDE Component Mark; C-UR-US, CUL, UL
# of Contacts 5 5
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 25° (155°) Angle with Board 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-2213932-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
# of Contacts 12
View Details
3 suppliers
Terminals - Screw Connectors - 36-8195-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Low Profile
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
Type 94.04 - PCB socket - 9404 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, cRUus, CSA, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details