PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1752230

Description
TERM BLOCK 4POS 25DEG 5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 4POS 25DEG 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13913-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13913-ND
Terminal Blocks - Wire to Board 277-13913-ND
TERM BLOCK 4POS 25DEG 5MM PCB

TERM BLOCK 4POS 25DEG 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1752230 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1752230
Fixed Terminal Blocks 1752230
Fixed Terminal Blocks SPTA 1/4-5.0 4P 5.0MM

Fixed Terminal Blocks SPTA 1/4-5.0 4P 5.0MM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13913-ND 1752230
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 4 4
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 25° (155°) Angle with Board 45 Degree Entry
Unlock Full Specs
to access all available technical data