PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1752201

Description
TERM BLOCK 12POS 25DEG 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 12POS 25DEG 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13910-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13910-ND
Terminal Blocks - Wire to Board 277-13910-ND
TERM BLOCK 12POS 25DEG 3.5MM PCB

TERM BLOCK 12POS 25DEG 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1752201 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1752201
Fixed Terminal Blocks 1752201
Fixed Terminal Blocks SPTA 1/12-3.5 12P 3.50MM

Fixed Terminal Blocks SPTA 1/12-3.5 12P 3.50MM

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13910-ND 1752201
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 12 12
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 25° (155°) Angle with Board 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.556 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Empty component plug housing - 2002-800 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 94.13 - PCB socket - 9413 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, IMQ-grande, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers