PHOENIX CONTACT USA Pluggable Terminal Blocks 1752162

Description
Phoenix Contact 1752162
Request a Quote Datasheet
Description
Phoenix Contact 1752162
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 8544141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8544141
Pluggable Terminal Blocks 8544141
Phoenix Contact 1752162

Phoenix Contact 1752162

Supplier's Site
Terminal Blocks - Wire to Board - 277-10994-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-10994-ND
Terminal Blocks - Wire to Board 277-10994-ND
TERM BLOCK 8POS 25DEG 3.5MM PCB

TERM BLOCK 8POS 25DEG 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1752162 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1752162
Fixed Terminal Blocks 1752162
Fixed Terminal Blocks SPTA 1/8-3.5 8P 3.50MM

Fixed Terminal Blocks SPTA 1/8-3.5 8P 3.50MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8544141 277-10994-ND 1752162
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB; Through hole PCB PCB
Termination Options Spring Clamp; Spring cage Spring Clamp; Spring Cage
Features Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.253I - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Ground terminal block - 2004-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers