PHOENIX CONTACT USA Fixed Terminal Blocks 1752159

Description
Fixed Terminal Blocks SPTA 1/7-3.5 7P 3.50MM
Datasheet
Description
Fixed Terminal Blocks SPTA 1/7-3.5 7P 3.50MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 1752159 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1752159
Fixed Terminal Blocks 1752159
Fixed Terminal Blocks SPTA 1/7-3.5 7P 3.50MM

Fixed Terminal Blocks SPTA 1/7-3.5 7P 3.50MM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1752159
Product Name Fixed Terminal Blocks
Termination Options Spring Clamp; Spring Cage
Approvals UL Listing Mark; VDE Component Mark; C-UR-US, CUL, UL
Terminal Block Type Fixed Terminal Blocks
# of Contacts 7
Contacts Pitch 3.50 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2222.5 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Ground terminal block - 2000-1407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details