3.5mm 10A 4P 300V Straight Green 4 1 Plugin,P=3.5mm Spring Clamp System Terminal Block ROHS
Fixed Terminal Blocks SPTA 1/4-3.5 4P 3.50MM
| LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 1752120 | 1752120 |
| Product Name | Connectors >> Spring Clamp System Terminal Block | Fixed Terminal Blocks |
| Mounting Options | Straight | |
| Termination Options | Spring Clamp | Spring Clamp; Spring Cage |
| Contacts Pitch | 3.50 mm (0.14 inches) | 3.50 mm (0.14 inches) |
| Voltage Rating | 300 volts | 200 volts |
| Current Rating | 10 amps | 9 amps |